Broadcom Inc. Quick Assembly Two and Three Channel Optical Encoder HEDS-5500#A02

Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet
Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Two and Three Channel Optical Encoder - HEDS-5500#A02 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Two and Three Channel Optical Encoder
HEDS-5500#A02
Quick Assembly Two and Three Channel Optical Encoder HEDS-5500#A02
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly.

Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index.

These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

Supplier's Site
Encoders - 516-2753-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2753-ND
Encoders 516-2753-ND
Rotary Encoder Optical 500 Quadrature (Incremental) Vertical

Rotary Encoder Optical 500 Quadrature (Incremental) Vertical

Buy Now Datasheet
Optical Rotary Encoders - 7967843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
7967843
Optical Rotary Encoders 7967843
Broadcom HEDS-5500#A02 Optical Encoder

Broadcom HEDS-5500#A02 Optical Encoder

Supplier's Site
Optical Rotary Encoders - 7967843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
7967843P
Optical Rotary Encoders 7967843P
Broadcom HEDS-5500#A02 Optical Encoder

Broadcom HEDS-5500#A02 Optical Encoder

Supplier's Site
Optical Rotary Encoders - 1783115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
1783115
Optical Rotary Encoders 1783115
Broadcom HEDS-5500#A02 Optical Encoder

Broadcom HEDS-5500#A02 Optical Encoder

Supplier's Site
Encoder, 2Channel, 500Cpr, 3Mm; Supply Voltage Min Broadcom - 97K1226 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 2Channel, 500Cpr, 3Mm; Supply Voltage Min Broadcom
97K1226
Encoder, 2Channel, 500Cpr, 3Mm; Supply Voltage Min Broadcom 97K1226
ENCODER, 2CHANNEL, 500CPR, 3MM; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:HEDS-5500 Series; SVHC:No SVHC (15-Jan-2018); External Depth:18.3mm;RoHS Compliant: Yes

ENCODER, 2CHANNEL, 500CPR, 3MM; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:HEDS-5500 Series; SVHC:No SVHC (15-Jan-2018); External Depth:18.3mm;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 500 CPR 3mm Metal CW

Encoders 2 Channel 500 CPR 3mm Metal CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-5500#A02 516-2753-ND 7967843 7967843P 97K1226 HEDS-5500#A02
Product Name Quick Assembly Two and Three Channel Optical Encoder Encoders Optical Rotary Encoders Optical Rotary Encoders Encoder, 2Channel, 500Cpr, 3Mm; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical Optical Optical
Encoder Type Incremental Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature Quadrature
Output Signal Square Wave Push pull
Lines / Revolution 500 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 30M Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Incremental; Modular Kit
Encoder Output Quadrature
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details