Broadcom Inc. Miniature Panel Mount Optical Encoder HRPG-ASCA#14R

Description
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.
Request a Quote Datasheet
Description
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Panel Mount Optical Encoder - HRPG-ASCA#14R - Broadcom Inc.
San Jose, CA, USA
Miniature Panel Mount Optical Encoder
HRPG-ASCA#14R
Miniature Panel Mount Optical Encoder HRPG-ASCA#14R
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.

The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations.

The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.

Supplier's Site
Encoders - 516-2115-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2115-ND
Encoders 516-2115-ND
Rotary Encoder Optical 120 Quadrature (Incremental) Vertical

Rotary Encoder Optical 120 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders RPG SMT 120CPR

Encoders RPG SMT 120CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HRPG-ASCA#14R 516-2115-ND HRPG-ASCA#14R
Product Name Miniature Panel Mount Optical Encoder Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 120 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A36SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Magnetic Detent - BGE 25 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details