Broadcom Inc. Encoders HEDR-5420-ES214

Description
Rotary Encoder Optical 200 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Optical 200 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 516-3508-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3508-ND
Encoders 516-3508-ND
Rotary Encoder Optical 200 Quadrature (Incremental) Vertical

Rotary Encoder Optical 200 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 200 CPR 5mm Refltve CW

Encoders 2 Channel 200 CPR 5mm Refltve CW

Buy Now Datasheet
Incremental Housed Encoder, 2Ch, 5.5V; Supply Voltage Min Broadcom - 97K1216 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Housed Encoder, 2Ch, 5.5V; Supply Voltage Min Broadcom
97K1216
Incremental Housed Encoder, 2Ch, 5.5V; Supply Voltage Min Broadcom 97K1216
INCREMENTAL HOUSED ENCODER, 2CH, 5.5V; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:200; Product Range:HEDR-5420 Series; SVHC:No SVHC (15-Jan-2018); Body RoHS Compliant: Yes

INCREMENTAL HOUSED ENCODER, 2CH, 5.5V; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:200; Product Range:HEDR-5420 Series; SVHC:No SVHC (15-Jan-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 516-3508-ND HEDR-5420-ES214 97K1216
Product Name Encoders Encoders Incremental Housed Encoder, 2Ch, 5.5V; Supply Voltage Min Broadcom
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Virtual Absolute Encoder - Vx20 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft (optional feature)
View Details