Bourns, Inc. Encoders PAC18R1-43D19F

Description
Rotary Encoder Absolute Gray Code (Absolute) Vertical
Request a Quote
Description
Rotary Encoder Absolute Gray Code (Absolute) Vertical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 65AH0635 is a low-profile mechanical absolute rotary encoder designed for applications requiring precise rotational feedback. It features a 360-degree continuous mechanical angle and outputs a 4-bit gray code signal. The encoder operates at a maximum speed of 60 RPM and has a rotational life of at least 30,000 cycles. It provides haptic detent feedback with 16 distinct positions and has a torque range of 10 to 200 gf-cm for starting and running, and 350 to 650 gf-cm for detent. The device is constructed with a sealed shaft and insulated plastic components, ensuring durability and compliance with RoHS standards. It operates effectively within a temperature range of -35 °C to +70 °C and has an IP64 rating for dust and water resistance. The encoder is suitable for various applications, including consumer electronics and industrial controls, where reliable position sensing is essential.

Datasheet Summary
Powered by GS/AI

The Bourns 65AH0635 is a low-profile mechanical absolute rotary encoder designed for applications requiring precise rotational feedback. It features a 360-degree continuous mechanical angle and outputs a 4-bit gray code signal. The encoder operates at a maximum speed of 60 RPM and has a rotational life of at least 30,000 cycles. It provides haptic detent feedback with 16 distinct positions and has a torque range of 10 to 200 gf-cm for starting and running, and 350 to 650 gf-cm for detent. The device is constructed with a sealed shaft and insulated plastic components, ensuring durability and compliance with RoHS standards. It operates effectively within a temperature range of -35 °C to +70 °C and has an IP64 rating for dust and water resistance. The encoder is suitable for various applications, including consumer electronics and industrial controls, where reliable position sensing is essential.

Suppliers

Company
Product
Description
Supplier Links
Encoders - 118-PAC18R1-43D19F-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Absolute Gray Code (Absolute) Vertical

Rotary Encoder Absolute Gray Code (Absolute) Vertical

Buy Now Datasheet
Rotary Encoder, Mechanical, Absolute; Encoder Technology Bourns - 65AH0635 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Encoder, Mechanical, Absolute; Encoder Technology Bourns
65AH0635
Rotary Encoder, Mechanical, Absolute; Encoder Technology Bourns 65AH0635
ROTARY ENCODER, MECHANICAL, ABSOLUTE; Encoder Technology:Mechanica l; Encoder Type:Absolute; Encoder Resolution:-; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Gray Code RoHS Compliant: Yes

ROTARY ENCODER, MECHANICAL, ABSOLUTE; Encoder Technology:Mechanical; Encoder Type:Absolute; Encoder Resolution:-; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Gray Code RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 118-PAC18R1-43D19F-ND 65AH0635
Product Name Encoders Rotary Encoder, Mechanical, Absolute; Encoder Technology Bourns
Encoder Type Absolute Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details