Broadcom Inc. Miniature Panel Mount Optical Encoder HRPG-AD32#16F

Description
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.
Request a Quote Datasheet
Description
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Panel Mount Optical Encoder - HRPG-AD32#16F - Broadcom Inc.
San Jose, CA, USA
Miniature Panel Mount Optical Encoder
HRPG-AD32#16F
Miniature Panel Mount Optical Encoder HRPG-AD32#16F
The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations. The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.

The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for numerous applications due to the many configuration options available. These options include detents or smooth, multiple terminations, versatile mounting capabilities, and different shaft configurations.

The HRPG uses optical reflective technology providing accuracy and reliability to the encoder. An LED emits a beam of light onto the specular codewheel surface. When the light strikes the surface, it projects the image of the codewheel back on the photodetector, causing the output to change. The entire detector circuit is on one IC, thus the part is less sensitive to temperature and other environmental variations.

Supplier's Site
Encoders - 516-2434-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2434-ND
Encoders 516-2434-ND
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical

Rotary Encoder Optical 32 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders RPG Detent 32CPR

Encoders RPG Detent 32CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HRPG-AD32#16F 516-2434-ND HRPG-AD32#16F
Product Name Miniature Panel Mount Optical Encoder Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 32 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 315288 - RS Components, Ltd.
Specs
Operating Temperature 212 F (100 C)
View Details