Broadcom Inc. Encoders HEDS-9200#360

Description
Rotary Encoder Optical 360 LPI Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Optical 360 LPI Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 516-3033-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3033-ND
Encoders 516-3033-ND
Rotary Encoder Optical 360 LPI Quadrature (Incremental) Vertical

Rotary Encoder Optical 360 LPI Quadrature (Incremental) Vertical

Buy Now Datasheet
ROTARY ENCODR OPTICAL 360 LPI

ROTARY ENCODR OPTICAL 360 LPI

Supplier's Site Datasheet
Encoder, Optical, 2-Ch, 360 Counts; Supply Voltage Min Broadcom - 58Y4809 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Optical, 2-Ch, 360 Counts; Supply Voltage Min Broadcom
58Y4809
Encoder, Optical, 2-Ch, 360 Counts; Supply Voltage Min Broadcom 58Y4809
ENCODER, OPTICAL, 2-CH, 360 COUNTS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:360CPR; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

ENCODER, OPTICAL, 2-CH, 360 COUNTS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:360CPR; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 360CPR

Encoders 2 Channel 360CPR

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 516-3033-ND HEDS-9200#360 58Y4809 HEDS-9200#360
Product Name Encoders Encoders Encoder, Optical, 2-Ch, 360 Counts; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 7951034 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 4096 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details