Bourns, Inc. Encoders PEC11-4225F-S0024

Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - PEC11-4225F-S0024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical

Buy Now Datasheet
ENCODER 24 PPR - 70153363 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCODER 24 PPR
70153363
ENCODER 24 PPR 70153363
Model PEC11 is a 12 mm incremental encoder with detents and push switch options. Metal bushing and flatted metal shaft are standard. PEC11 with Switch: Contact push on momentary SPST swtich type. Output: 2-bit gray code. Closed Circuit Resistance: 3 ohms max. Electrical Travel and Mechanical Angle: Continuous. Contact Bounce (15 RPM): 5 ms max. RPM (Operating): 60 max. Rotational Life: 30K cycles min. Switch Life: 20K cycles min. Weight: 0.17 oz. Compact, Rugged Design High Reliability Metal Bushing/Shaft

Model PEC11 is a 12 mm incremental encoder with detents and push switch options. Metal bushing and flatted metal shaft are standard. PEC11 with Switch: Contact push on momentary SPST swtich type. Output: 2-bit gray code. Closed Circuit Resistance: 3 ohms max. Electrical Travel and Mechanical Angle: Continuous. Contact Bounce (15 RPM): 5 ms max. RPM (Operating): 60 max. Rotational Life: 30K cycles min. Switch Life: 20K cycles min. Weight: 0.17 oz.

  • Compact, Rugged Design
  • High Reliability
  • Metal Bushing/Shaft
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders
Product Number PEC11-4225F-S0024-ND 70153363
Product Name Encoders ENCODER 24 PPR
Encoder Technology Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Magnetic Rotary Encoder - M122-I - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
incremental-encoders - OCD-INR00-XXXXX-T380-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental Encoder - 847A-Q426-RP02500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal 8-30 Volt Line Driver,HTL (A-Leads-B, CW, Z gated with A)
View Details