Broadcom Inc. Two Channel Optical Incremental Encoder Modules HEDS-9100#B00

Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet
Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Optical Incremental Encoder Modules - HEDS-9100#B00 - Broadcom Inc.
San Jose, CA, USA
Two Channel Optical Incremental Encoder Modules
HEDS-9100#B00
Two Channel Optical Incremental Encoder Modules HEDS-9100#B00
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent.

For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

Supplier's Site
Encoders - 516-2030-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2030-ND
Encoders 516-2030-ND
Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical

Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical

Buy Now Datasheet
ROTARY ENCODER OPTICAL 1000PPR

ROTARY ENCODER OPTICAL 1000PPR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 1000CPR

Encoders 2 Channel 1000CPR

Buy Now Datasheet
Incremental Encoder; Encoder Technology Broadcom - 54K2777 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder; Encoder Technology Broadcom
54K2777
Incremental Encoder; Encoder Technology Broadcom 54K2777
INCREMENTAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature; Rotational Speed Max:-RoHS Compliant: Yes

INCREMENTAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature; Rotational Speed Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9100#B00 516-2030-ND HEDS-9100#B00 HEDS-9100#B00 54K2777
Product Name Two Channel Optical Incremental Encoder Modules Encoders Encoders Encoders Incremental Encoder; Encoder Technology Broadcom
Encoder Technology Optical Optical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 1000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Encoder/Resolver - 71904558 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037922-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2500 (counts/revolution)
View Details