Broadcom Inc. Two Channel Optical Incremental Encoder Modules HEDS-9100#I00

Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet
Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Optical Incremental Encoder Modules - HEDS-9100#I00 - Broadcom Inc.
San Jose, CA, USA
Two Channel Optical Incremental Encoder Modules
HEDS-9100#I00
Two Channel Optical Incremental Encoder Modules HEDS-9100#I00
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent.

For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

Supplier's Site
Encoders - 516-2407-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2407-ND
Encoders 516-2407-ND
Rotary Encoder Optical 512 Quadrature (Incremental) Vertical

Rotary Encoder Optical 512 Quadrature (Incremental) Vertical

Buy Now Datasheet
ROTARY ENCODER OPTICAL 512PPR

ROTARY ENCODER OPTICAL 512PPR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 512CPR

Encoders 2 Channel 512CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9100#I00 516-2407-ND HEDS-9100#I00 HEDS-9100#I00
Product Name Two Channel Optical Incremental Encoder Modules Encoders Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 512 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Motion Control Sensors - 2013655 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl
View Details
Incremental Rotary Encoder - Model 702 Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Shaft Speed 7500 rpm
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details