The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family.
The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel.
The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch).
The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Broadcom HEDS-9140#A00 Optical Encoder
Broadcom HEDS-9140#A00 Optical Encoder
Broadcom HEDS-9140#A00 Optical Encoder
Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical
ROTARY ENCODER OPTICAL 500PPR
INCREMENTAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Orientation:Vertical
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | HEDS-9140#A00 | 7967887 | 7967887P | 516-1888-ND | HEDS-9140#A00 | HEDS-9140#A00 | 54K2781 |
| Product Name | Three Channel Optical Incremental Encoder Modules | Optical Rotary Encoders | Optical Rotary Encoders | Encoders | Encoders | Encoders | Incremental Encoder; Encoder Technology Broadcom |
| Encoder Technology | Optical | Optical | Optical | Optical | |||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | |||
| Encoder Output | Quadrature; Index | Quadrature; Index | Quadrature | Quadrature | |||
| Output Signal | Square Wave | Push pull | |||||
| Lines / Revolution | 500 (lines/revolution) |