The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment.
The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent.
For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Rotary Encoder Optical 100 Quadrature (Incremental) Vertical
ENCODER, INCREMENTAL, 2-CH, 100CPR; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
ROTARY ENCODER OPTICAL 100PPR
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | HEDS-9100#C00 | 516-2405-ND | 58Y4803 | HEDS-9100#C00 | HEDS-9100#C00 |
| Product Name | Two Channel Optical Incremental Encoder Modules | Encoders | Encoder, Incremental, 2-Ch, 100Cpr; Supply Voltage Min Broadcom | Encoders | Encoders |
| Encoder Technology | Optical | Optical | |||
| Encoder Type | Incremental | Incremental | Incremental | ||
| Encoder Output | Quadrature | Quadrature | Quadrature | ||
| Output Signal | Square Wave | ||||
| Lines / Revolution | 100 (lines/revolution) |