DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC-DC, 20 W, 12 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 15 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 24 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 48 VDC, SINGLE OUTP | |
| AC-DC, 20 W, 5 VDC, SINGLE OUTPU | |
| AC-DC, 6 W, 12 VDC, SINGLE OUTPU | |
| AC-DC, 6 W, 15 VDC, SINGLE OUTPU | |
| AC-DC, 6 W, 24 VDC, SINGLE OUTPU | |
| AC-DC, 6 W, 3 VDC, SINGLE OUTPUT | |
| AC-DC, 6 W, 5 VDC, SINGLE OUTPUT | |
| AC-DC, 6 W, 9 VDC, SINGLE OUTPUT | |
| AC/DC CONVERTER 12V 36W | |
| AC/DC CONVERTER 12V 40W | |
| AC/DC CONVERTER 12V 4W | |
| AC/DC CONVERTER 12V 50W | |
| AC/DC CONVERTER 12V 70W | |
| AC/DC CONVERTER 12V 80W | |
| AC/DC CONVERTER 15V 36W | |
| AC/DC CONVERTER 15V 40W | |
| AC/DC CONVERTER 15V 4W | |
| AC/DC CONVERTER 15V 50W | |
| AC/DC CONVERTER 15V 70W | |
| AC/DC CONVERTER 15V 80W | |
| AC/DC CONVERTER 24V 36W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 24V 4W | |
| AC/DC CONVERTER 24V 50W | |
| AC/DC CONVERTER 24V 70W | |
| AC/DC CONVERTER 24V 80W | |
| AC/DC CONVERTER 3.3V 4W | |
| AC/DC CONVERTER 36V 40W | |
| AC/DC CONVERTER 36V 50W | |
| AC/DC CONVERTER 36V 70W | |
| AC/DC CONVERTER 48V 36W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 48V 50W | |
| AC/DC CONVERTER 48V 70W | |
| AC/DC CONVERTER 48V 80W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 4W | |
| AC/DC CONVERTER 5V 50W | |
| DC DC CONVERTER 24V 10W | |
| DC-DC ISOLATED, 1.4 W, 4.5~5.5 V | |
| DC-DC ISOLATED, 1.5 W, 4.5~5.5 V | |
| DC-DC ISOLATED, 1.72 W, 4.5~5.5 | |
| DC-DC ISOLATED, 1.75 W, 10.8~13. | |
| DC-DC ISOLATED, 1.76 W, 4.5~5.5 | |
| DC-DC ISOLATED, 2 W, 10.8~13.2 V | |
| DC-DC ISOLATED, 2 W, 21.6~26.4 V | |
| DC-DC ISOLATED, 2 W, 4.5~5.5 VDC | |
| DC-DC ISOLATED, 2.1 W, 10.8~13.2 | |
| DC-DC ISOLATED, 2.25 W, 10.8~13. | |
| DC-DC ISOLATED, 2.25 W, 13.5~16. | |
| DC-DC ISOLATED, 2.25 W, 21.6~26. | |
| DC-DC ISOLATED, 2.28 W, 10.8~13. | |
| DC-DC ISOLATED, 2.28 W, 13.5~16. | |
| DC-DC ISOLATED, 2.5 W, 10.8~13.2 | |
| DC-DC ISOLATED, 2.5 W, 13.5~16.5 | |
| DC-DC ISOLATED, 2.5 W, 21.6~26.4 | |
| DC-DC ISOLATED, 2.5 W, 9~15 VDC | |
| Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC, 110 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Isolated Module DC DC Converter 1 Output 10V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 10V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 10V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 10V 7.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.167A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.167A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.16A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 833mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 13.8V 1.81A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 13.8V 3.62A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 13.8V 7.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.667A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.667A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.333A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.333A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 18.5V 2.7A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 18.5V 4.05A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 18.5V 5.41A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.667A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.667A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 100mA 12V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.083A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.083A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.08A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.12A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 417mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 1.79A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.68A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 893mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 2V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 12A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 1.39A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 2.78A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 40V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.04A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.04A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.2V 14.42A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.2V 4.81A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.2V 9.62A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.5V 4.55A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.8V 8.62A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 52V 1.44A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 52V 1.92A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 52V 481mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 52V 962mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6.5V 11.54A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6.5V 3.85A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6.5V 7.69A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6V 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 7.5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 7.5V 3.33A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 7.5V 6.67A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 72V 1.39A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 72V 347mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 72V 694mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 1.111A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 1.111A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 14.5V - 15.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 11.6V - 12.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 14.5V - 15.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 23.3V - 24.7V Input | |
| Isolated Module DC DC Converter 2 Output 15V -8V 100mA, 80mA 9V - 15V Input | |
| Isolated Module DC DC Converter 2 Output 17V -8.6V 80mA, 40mA 14.5V - 15.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 14.5V - 15.5V Input | |
| Isolated Module DC DC Converter 3 Output 5.1V 12V -12V 12A, 2.5A, 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input | |
| ISOLATED MODULE DC DC CONVERTER | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 16V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 10A 4.5V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 9V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 5A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.63V 15A 3V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 18V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 2A 4.5V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.7A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 500mA 85 ~ 264 VAC, 120 ~ 375 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.4A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.67A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 400mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 400mA 85 ~ 264 VAC, 120 ~ 375 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.05A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 250mA 85 ~ 264 VAC, 120 ~ 375 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 625mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 900mA 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 2.4A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 4A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.67A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 36V 700mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 310mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 520mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1.2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 1.2A 85 ~ 264 VAC, 120 ~ 375 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2.8A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 3.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 4A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.11A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.34A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 2.3A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 670mA 85 ~ 264 VAC Input |
| << Prev | Next >> |