XP Power DC DC Converters VR10S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR10S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR10S12-ND
DC DC Converters 1470-VR10S12-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power - 76AH2168 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power
76AH2168
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power 76AH2168
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:16V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:16V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VR10S12
DC DC Converters VR10S12
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VR10S12-ND 76AH2168 VR10S12
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Regulator Replacement
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details