XP Power DC DC Converters VR05S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR05S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR05S05-ND
DC DC Converters 1470-VR05S05-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power - 76AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power
76AH2164
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power 76AH2164
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VR05S05
DC DC Converters VR05S05
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VR05S05-ND 76AH2164 VR05S05
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Regulator Replacement
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products