XP Power DC DC Converters VR20S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR20S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR20S3V3-ND
DC DC Converters 1470-VR20S3V3-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power - 76AH2172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power
76AH2172
Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power 76AH2172
DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:6V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 2A Rohs Compliant Xp Power - 88AH7366 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2A Rohs Compliant Xp Power
88AH7366
Dc-Dc Converter, 3.3V, 2A Rohs Compliant Xp Power 88AH7366
DC-DC CONVERTER, 3.3V, 2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 2A ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
DC DC Converters
VR20S3V3
DC DC Converters VR20S3V3
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-VR20S3V3-ND 76AH2172 88AH7366 VR20S3V3
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 2A Rohs Compliant Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Regulator Replacement
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details