Vigortronix AC DC Converters VTX-214-003-112

Description
3W AC-DC CONVERTER 12V
Request a Quote Datasheet
Description
3W AC-DC CONVERTER 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-003-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-003-112-ND
AC DC Converters 6453-VTX-214-003-112-ND
3W AC-DC CONVERTER 12V

3W AC-DC CONVERTER 12V

Buy Now Datasheet
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 3 W, 12 V, 250 Ma Rohs Compliant Vigortronix - 45X5497 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 3 W, 12 V, 250 Ma Rohs Compliant Vigortronix
45X5497
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 3 W, 12 V, 250 Ma Rohs Compliant Vigortronix 45X5497
AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 3 W, 12 V, 250 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-003-112-ND 45X5497
Product Name AC DC Converters Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 3 W, 12 V, 250 Ma Rohs Compliant Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details