Vigortronix AC DC Converters VTX-214-005-112

Description
5W AC-DC CONVERTER 12V
Request a Quote Datasheet
Description
5W AC-DC CONVERTER 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-005-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-005-112-ND
AC DC Converters 6453-VTX-214-005-112-ND
5W AC-DC CONVERTER 12V

5W AC-DC CONVERTER 12V

Buy Now Datasheet
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 5 W, 12 V, 416 Ma Rohs Compliant Vigortronix - 45X5506 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 5 W, 12 V, 416 Ma Rohs Compliant Vigortronix
45X5506
Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 5 W, 12 V, 416 Ma Rohs Compliant Vigortronix 45X5506
AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 5 W, 12 V, 416 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Class II, Fixed, 90 V, 265 V, 5 W, 12 V, 416 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-005-112-ND 45X5506
Product Name AC DC Converters Ac/dc Pcb Mount Power Supply, Class Ii, Fixed, 90 V, 265 V, 5 W, 12 V, 416 Ma Rohs Compliant Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details