XP Power DC DC Converters VR20S09

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR20S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR20S09-ND
DC DC Converters 1470-VR20S09-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power - 68AJ3802 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power
68AJ3802
Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power 68AJ3802
DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 9V, 2A Rohs Compliant Xp Power - 74AJ5956 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 2A Rohs Compliant Xp Power
74AJ5956
Dc-Dc Converter, 9V, 2A Rohs Compliant Xp Power 74AJ5956
DC-DC CONVERTER, 9V, 2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 9V, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VR20S09-ND 68AJ3802 74AJ5956
Product Name DC DC Converters Dc-Dc Converter, 9V, 2A; Power Supply Approvals Xp Power Dc-Dc Converter, 9V, 2A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details