Vigortronix AC DC Converters VTX-214-002-303

Description
2W HP AC-DC CONVERTER 3.3V
Request a Quote Datasheet
Description
2W HP AC-DC CONVERTER 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-002-303-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-002-303-ND
AC DC Converters 6453-VTX-214-002-303-ND
2W HP AC-DC CONVERTER 3.3V

2W HP AC-DC CONVERTER 3.3V

Buy Now Datasheet
Power Supply, Ac-Dc, 3V, 0.6A; No. Of Outputs Vigortronix - 31AC2643 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3V, 0.6A; No. Of Outputs Vigortronix
31AC2643
Power Supply, Ac-Dc, 3V, 0.6A; No. Of Outputs Vigortronix 31AC2643
POWER SUPPLY, AC-DC, 3V, 0.6A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3V, 0.6A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-002-303-ND 31AC2643
Product Name AC DC Converters Power Supply, Ac-Dc, 3V, 0.6A; No. Of Outputs Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data