XP Power DC DC Converters VR10S09

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR10S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR10S09-ND
DC DC Converters 1470-VR10S09-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power - 68AJ3800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power
68AJ3800
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power 68AJ3800
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VR10S09
DC DC Converters VR10S09
DC DC CONVERTER 9V

DC DC CONVERTER 9V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VR10S09-ND 68AJ3800 VR10S09
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; Power Supply Approvals Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 13.0 to 36.0 volts 13.0 to ? volts 13.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details