Vigortronix AC DC Converters VTX-214-002-305

Description
2W HP AC-DC CONVERTER 5V
Request a Quote Datasheet
Description
2W HP AC-DC CONVERTER 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-002-305-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-002-305-ND
AC DC Converters 6453-VTX-214-002-305-ND
2W HP AC-DC CONVERTER 5V

2W HP AC-DC CONVERTER 5V

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix - 31AC2644 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix
31AC2644
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix 31AC2644
POWER SUPPLY, AC-DC, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-002-305-ND 31AC2644
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details