XP Power DC DC Converters VR20S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR20S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR20S05-ND
DC DC Converters 1470-VR20S05-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A Rohs Compliant Xp Power - 88AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A Rohs Compliant Xp Power
88AH7364
Dc-Dc Converter, 5V, 2A Rohs Compliant Xp Power 88AH7364
DC-DC CONVERTER, 5V, 2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 2A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power - 76AH2170 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
76AH2170
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power 76AH2170
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:8V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:VR20 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VR20S05
DC DC Converters VR20S05
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-VR20S05-ND 88AH7364 76AH2170 VR20S05
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A Rohs Compliant Xp Power Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Linear Regulator Replacement
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details