XP Power DC DC Converters VR10S15

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR10S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR10S15-ND
DC DC Converters 1470-VR10S15-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input

Buy Now Datasheet
Shenzhen, China
DC DC Converters
VR10S15
DC DC Converters VR10S15
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power - 68AJ3801 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
68AJ3801
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power 68AJ3801
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:20V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:1A; Product Range:VR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:20V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power - 74AJ5955 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power
74AJ5955
Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power 74AJ5955
DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-VR10S15-ND VR10S15 68AJ3801 74AJ5955
Product Name DC DC Converters DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power Dc-Dc Converter, 15V, 1A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
DC Input Voltage 20.0 to 36.0 volts 20.0 to 36.0 volts 20.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers