Vigortronix AC DC Converters VTX-214-002-105

Description
2W AC-DC CONVERTER 5V
Request a Quote Datasheet
Description
2W AC-DC CONVERTER 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-002-105-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-002-105-ND
AC DC Converters 6453-VTX-214-002-105-ND
2W AC-DC CONVERTER 5V

2W AC-DC CONVERTER 5V

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix - 76Y5428 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix
76Y5428
Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix 76Y5428
POWER SUPPLY, AC-DC, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-002-105-ND 76Y5428
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A; No. Of Outputs Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227877 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details