XP Power DC DC Converters VR05S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR05S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR05S12-ND
DC DC Converters 1470-VR05S12-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 76AH2165 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
76AH2165
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 76AH2165
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VR05S12-ND 76AH2165
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details