XP Power DC DC Converters VR05S15

Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR05S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR05S15-ND
DC DC Converters 1470-VR05S15-ND
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power - 68AJ3799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power
68AJ3799
Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power 68AJ3799
DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:19V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:19V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VR05S15
DC DC Converters VR05S15
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VR05S15-ND 68AJ3799 VR05S15
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.5A; Power Supply Approvals Xp Power DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 19.0 to 36.0 volts 19.0 to ? volts 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details