Vigortronix AC DC Converters VTX-214-002-112

Description
2W AC-DC CONVERTER 12V
Request a Quote Datasheet
Description
2W AC-DC CONVERTER 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 6453-VTX-214-002-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
6453-VTX-214-002-112-ND
AC DC Converters 6453-VTX-214-002-112-ND
2W AC-DC CONVERTER 12V

2W AC-DC CONVERTER 12V

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.166A; No. Of Outputs Vigortronix - 76Y5432 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.166A; No. Of Outputs Vigortronix
76Y5432
Power Supply, Ac-Dc, 12V, 0.166A; No. Of Outputs Vigortronix 76Y5432
POWER SUPPLY, AC-DC, 12V, 0.166A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.166A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6453-VTX-214-002-112-ND 76Y5432
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.166A; No. Of Outputs Vigortronix
Type 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details