XP Power DC DC Converters VR05S09

Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VR05 Series DC-DC Converter provides a regulated output of 9V at a maximum current of 0.5A. It operates within a wide input voltage range of 12V to 36V, making it suitable for various applications. The converter features high efficiency, achieving up to 93% at full load, and has a low standby input current of 0.2mA. It is designed for non-isolated operation and includes short circuit protection with auto recovery. The device is housed in a compact SIP3 package, measuring 0.457 x 0.401 x 0.297 inches (11.6 x 10.16 x 7.55 mm) and weighs approximately 0.0039 lbs (1.8 g). It operates effectively in a temperature range from -40°C to +85°C and has a mean time between failures (MTBF) of over 2 million hours. The converter complies with Class B conducted and radiated emissions standards, making it suitable for applications requiring EMC compliance.

Datasheet Summary
Powered by GS/AI

The VR05 Series DC-DC Converter provides a regulated output of 9V at a maximum current of 0.5A. It operates within a wide input voltage range of 12V to 36V, making it suitable for various applications. The converter features high efficiency, achieving up to 93% at full load, and has a low standby input current of 0.2mA. It is designed for non-isolated operation and includes short circuit protection with auto recovery. The device is housed in a compact SIP3 package, measuring 0.457 x 0.401 x 0.297 inches (11.6 x 10.16 x 7.55 mm) and weighs approximately 0.0039 lbs (1.8 g). It operates effectively in a temperature range from -40°C to +85°C and has a mean time between failures (MTBF) of over 2 million hours. The converter complies with Class B conducted and radiated emissions standards, making it suitable for applications requiring EMC compliance.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-VR05S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-VR05S09-ND
DC DC Converters 1470-VR05S09-ND
Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power - 68AJ3798 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power
68AJ3798
Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power 68AJ3798
DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.5W; Output Current Max:500mA; Product Range:VR05 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VR05S09-ND 68AJ3798
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7351 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR20-250A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details