CONVERT DC/DC VTM 3V 70A SMD Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -40¦C ~ 125¦C 0.938
Voltage Transformation Module DC DC Converter 1 Output 3V 70A 26V - 55V Input
DC DC CONVERTER 3V 210W
DC DC CONVERTER 3V 210W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VTM48EF030T070A00 | 1102-1024-ND | VTM48EF030T070A00 | VTM48EF030T070A00 |
| Product Name | CONVERT DC/DC VTM 3V 70A SMD Voltage Transformation Module | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 70 amps | 70 amps | ||
| DC Input Voltage | 26.0 to 55.0 volts | 26.0 to 55.0 volts |