SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 450-1444-ND | 1478670-1 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; "Solder, Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -20 to 130 C (-4 to 266 F) |