SWITCH SNAP ACTION DPDT 10A 120V
Limit Switches Enclosed SW DT 10A
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:5.344in-lb; Product Range:ML Series RoHS Compliant: Yes
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Linear Limit Switches | Limit Switches | Rotary Limit Switches |
Product Number | 151ML2 | 151ML2 | 39B5296 |
Product Name | Switches - Limit Switches | Limit Switches | Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell |
Switch Configuration | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT | |
Orientation | Side Mounted Actuator | ||
Maximum Current Rating | 10 amps | 10 amps | |
Maximum DC Voltage Rating | 120 volts |