MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
SWITCH SNAP ACTION SPDT 10A 120V
Switch SPDT (DB/DM) Chassis Mount
Limit Switches SPDT 1 NC/1 NO 10A Side Rotary
LIMIT SW, SPDT, ROD LEVER, 10A, 480VAC; Limit Switch Actuator:Rod Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.19N-m; Product Range:LS Series RoHS Compliant: Yes
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches |
Product Number | 1LS10-L | 1LS10-L | 480-2911-ND | 1LS10-L | 86C3210 |
Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Rod - Adjustable, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Switches - Limit Switches | Limit Switches | Limit Switches | Limit Sw, Spdt, Rod Lever, 10A, 480Vac; Limit Switch Actuator Honeywell |
Normal State | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | |||
Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | ||||
Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) |