EDC-01 SWITCH NO SPST 10A 48VDC
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 486-3-153-892-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | "Quick Connect - 0.110"" (2.8mm)" |