LIMSW BODY,METAL,1NO+2NC,S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 3473-3SE51140LA001AE1-ND | 3SE51140LA001AE1 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | 3PST-2NC/1NO | 3PST-2NC/1NO |
| Connections | Connector | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |