Honeywell Sensing & IoT MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit 1EX1

Description
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
Request a Quote Datasheet
Description
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - 1EX1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
1EX1
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit 1EX1
MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20 amps while providing ample wiring space for ease of installation. Single and double conduit openings are available. Dual conduit openings may allow for through wiring of multiple switches. The EX Series can be mounted from any of the switch’s four sides.

Supplier's Site Datasheet
Limit Switches - 480-4056-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-4056-ND
Limit Switches 480-4056-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - 1EX1 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
1EX1
Switches - Limit Switches 1EX1
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Supplier's Site
Limit Switches - 1EX1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
1EX1
Limit Switches 1EX1
Limit Switches Hazardous Location EX Enclosure (EX-AR)

Limit Switches Hazardous Location EX Enclosure (EX-AR)

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number 1EX1 480-4056-ND 1EX1 1EX1
Product Name MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Actuator Type Standard Roller Standard Roller
Certifications / Approvals CSA Certified; UL Listed; UL, CSA, ATEX, IEC Ex, INMETRO
Features Rated for Hazardous Locations
Unlock Full Specs
to access all available technical data

Similar Products

Belt alignment switch - T. 454 Belt alignment switch - T. 454-22Z-H -  - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
View Details
Electromechanical Limit Switch, Rotate From 13650 - 13950 Degrees - S9200A-G163-46 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details