Switch DPDT Panel Mount, Snap-In
SWITCH SNAP ACTION DPDT 10A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 480-2495-ND | 2DM409 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -37 to 82 C (-34.6 to 180 F) |