C&K Components Limit Switches 2HB3741

Description
Switch
Request a Quote Datasheet
Description
Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN9638-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN9638-ND
Limit Switches CKN9638-ND
Switch

Switch

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - 2HB3741
873223-2HB3741
Snap Action, Limit Switches - 2HB3741 873223-2HB3741
Manufacturer: C&K Components Win Source Part Number: 873223-2HB3741 Features: Switch Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9040 Other Part Number: CKN9638, *2HB3741, 2266-2HB3741

Manufacturer: C&K Components
Win Source Part Number: 873223-2HB3741
Features: Switch
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9040
Other Part Number: CKN9638, *2HB3741, 2266-2HB3741

Buy Now
Switches - Limit Switches - 2HB3741 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
2HB3741
Switches - Limit Switches 2HB3741
SWITCH SNAP ACTION SS FORM

SWITCH SNAP ACTION SS FORM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Limit Switches Rotary Limit Switches Limit Switches
Product Number CKN9638-ND 873223-2HB3741 2HB3741
Product Name Limit Switches Snap Action, Limit Switches - 2HB3741 Switches - Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire emergency stop switches - EX-ZQ 900 - EX-ZQ 900-02-3D -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -20 to 55 C (-4 to 131 F)
View Details
Electromechanical Limit Switch, Rotate From 5850 - 6150 Degrees - S9200A-G163-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 5850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details