MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SW, SPDT, WOBBLE COIL, 10A, 480VAC; Limit Switch Actuator:Wobble Coil Spring; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:1.39N; Product Range:LS Series RoHS Compliant: Yes
Limit Switches 1.39 N 5 oz max 1NC 1NO SPDT Snap
SWITCH SNAP ACTION SPDT 10A 120V
Switch; Limit; Wobble Spring Rod; 1NC/1NO; DPDT; Snap Action; 10 Amps
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 208LS3 | 480-6938-ND | 23F2275 | 208LS3 | 208LS3 | 70119059 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Wobble - Spring Rod, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in | Limit Switches | Limit Sw, Spdt, Wobble Coil, 10A, 480Vac; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches | Switch; Limit; Wobble Spring Rod; 1NC/1NO; DPDT; Snap Action; 10 Amps |
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Actuator Type | Rod or Wire; Wobble Type (Spring) | |||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | |||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps | 10 amps |