Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, DPDT, ROTARY, 10A, 480VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:3lbf; Product Range:ML Series RoHS Compliant: Yes
Limit Switches Enclosed SW DT 10A
SWITCH SNAP ACTION SPDT 10A 120V
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 151ML1-E1 | 480-4011-ND | 23F2254 | 151ML1-E1 | 151ML1-E1 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, Dpdt, Rotary, 10A, 480Vac; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | ||
| Actuator Type | Standard Roller | ||||
| Connections | Screw Terminal; Screw Terminal | ||||
| Maximum Current Rating | 0.8000 to 10 amps | 10 amps | 10 amps | 10 amps |