Honeywell Sensing & IoT MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in 1LS59

Description
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Request a Quote Datasheet
Description
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in - 1LS59 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in
1LS59
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in 1LS59
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.

MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.

Supplier's Site Datasheet
Limit Switches - 480-4076-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-4076-ND
Limit Switches 480-4076-ND
Switch SPDT (DB/DM) Chassis Mount

Switch SPDT (DB/DM) Chassis Mount

Buy Now Datasheet
Limit Switches - 1LS59 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
1LS59
Limit Switches 1LS59
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Sw, Adjustable Roller Lever, Spdt; Limit Switch Actuator Honeywell - 23F1854 - Newark, An Avnet Company
Chicago, IL, United States
Limit Sw, Adjustable Roller Lever, Spdt; Limit Switch Actuator Honeywell
23F1854
Limit Sw, Adjustable Roller Lever, Spdt; Limit Switch Actuator Honeywell 23F1854
LIMIT SW, ADJUSTABLE ROLLER LEVER, SPDT; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.19N; Product Range:LS Series RoHS Compliant: Yes

LIMIT SW, ADJUSTABLE ROLLER LEVER, SPDT; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.19N; Product Range:LS Series RoHS Compliant: Yes

Supplier's Site
Switches - Limit Switches - 1LS59 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
1LS59
Switches - Limit Switches 1LS59
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Supplier's Site
Limit Switches - 1LS59 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
1LS59
Limit Switches 1LS59
Limit Switches Enclosed SW 10A DPDT

Limit Switches Enclosed SW 10A DPDT

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Limit Switches Limit Switches Limit Switches
Product Number 1LS59 480-4076-ND 1LS59 23F1854 1LS59 1LS59
Product Name MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in Limit Switches Limit Switches Limit Sw, Adjustable Roller Lever, Spdt; Limit Switch Actuator Honeywell Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (DB/DM) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT (DB/DM) Single Pole, Double Throw (SPDT)
Actuator Type Standard Roller Standard Roller; Adjustable Roller
Operating Temp -29 to 71 C (-20.2 to 160 F) -29 to 71 C (-20.2 to 160 F)
Maximum Current Rating 10 amps 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14550 - 14850 Degrees - S9200A-G163-49 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 215 - TQ215AR-02 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details