Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, SPDT, LEVER, 6A, 120VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.51N-m; Product Range:LS Series RoHS Compliant: Yes
Limit Switches LIMIT SWITCH NEWHOUSE/LS LIMITS
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | 560303 | 480-6284-ND | 1LS3-4C | 1LS3-4C | 86C3215 | 1LS3-4C |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Spdt, Lever, 6A, 120Vac; Limit Switch Actuator Honeywell | Limit Switches |
| Certifications / Approvals | RoHS Compliant | |||||
| Contact Type | Momentary Contact | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | |||
| Actuator Type | Standard Roller; Adjustable Roller | |||||
| Connections | Screw Terminal; Screw Terminal |