DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
201
202
203
204
205
206
207
208
209
210
211
212
213
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "19 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "2 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "20 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "21 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "23 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "32 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "51 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "53 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "59 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "61 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "64 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "7 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "9 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (3 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 120 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia" | |
| 1 Position Receptacle Connector Through Hole Gold | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Position Connector | |
| Position Terminal Block | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole | |
| SL 5.08HC/15/90LF 3.2AU OR BX |
| << Prev | Next >> |