Preci-Dip SA IC & Component Sockets 314-87-108-01-899101

Description
SMD socket connector 2.54 mm, low profil
Request a Quote Datasheet
Description
SMD socket connector 2.54 mm, low profil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
314-87-108-01-899101
IC & Component Sockets 314-87-108-01-899101
SMD socket connector 2.54 mm, low profil

SMD socket connector 2.54 mm, low profil

Buy Now
Headers, Receptacles, Female Sockets - 314-87-108-01-899101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
314-87-108-01-899101-ND
Headers, Receptacles, Female Sockets 314-87-108-01-899101-ND
"8 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"

"8 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 314-87-108-01-899101 314-87-108-01-899101-ND
Product Name IC & Component Sockets Headers, Receptacles, Female Sockets
Connector Type Header Connector; Socket
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-B0302003AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Headers, Male Pins - A108956-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details