RCPT,2MM,20P,VRT MT,8AU,2.6ST
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 20POS 0.079 GOLD PCB
RCPT,2MM,20P,VRT MT,8AU,2.6ST ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1470209-3 | 3-1470209-3-ND | 3-1470209-3 | 12H9502 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rcpt,2Mm,20P,vrt Mt,8Au,2.6St Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | VRT | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |