"Connector Header Surface Mount 12 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW AU LF
CONN HEADER SMD 12POS 3MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1445087-2-ND | 17R9528 | 3-1445087-2 |
| Product Name | Headers, Male Pins | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts |