Mill-Max Mfg. Corp. PC Pin, Single Post Connectors 3140-2-00-01-00-00-08-0

Description
"PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 3140-200010000080-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
3140-200010000080-ND
PC Pin, Single Post Connectors 3140-200010000080-ND
"PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia"

"PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia"

Buy Now Datasheet
Standard P.c. Board Pin / Bulk Mill Max - 28C7231 - Newark, An Avnet Company
Chicago, IL, United States
Standard P.c. Board Pin / Bulk Mill Max
28C7231
Standard P.c. Board Pin / Bulk Mill Max 28C7231
STANDARD P.C. BOARD PIN / BULK

STANDARD P.C. BOARD PIN / BULK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3140-200010000080-ND 28C7231
Product Name PC Pin, Single Post Connectors Standard P.c. Board Pin / Bulk Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10004007ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details