TE Connectivity IC Sockets 3-1437508-6

Description
8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet
Description
8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3-1437508-6-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3-1437508-6-ND
IC Sockets 3-1437508-6-ND
8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 3-1437508-6 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-1437508-6
Sockets for ICs, Transistors 3-1437508-6
CONN TRANSIST TO-5 8POS GOLD

CONN TRANSIST TO-5 8POS GOLD

Supplier's Site Datasheet
8058-39G3=To5 Socket 200 Circ Amp - Te Connectivity - 76AC5658 - Newark, An Avnet Company
Chicago, IL, United States
8058-39G3=To5 Socket 200 Circ Amp - Te Connectivity
76AC5658
8058-39G3=To5 Socket 200 Circ Amp - Te Connectivity 76AC5658
8058-39G3=TO5 SOCKET 200 CIRC

8058-39G3=TO5 SOCKET 200 CIRC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-1437508-6-ND 3-1437508-6 76AC5658
Product Name IC Sockets Sockets for ICs, Transistors 8058-39G3=To5 Socket 200 Circ Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details