"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
RT13503HBWC ROHS COMPLIANT: YES
SCREW TYPE, TERMINAL BLOCK, RIGH
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1849-1335-ND | 37AC7107 | 31271103 |
| Product Name | Wire to Board | Rt13503Hbwc Rohs Compliant Metz Connect | Wire to Board |
| Termination | Screw - Leaf Spring, Wire Guard | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 14 to 26 AWG | 14 to 26 AWG |