"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
PT11502VBBN ROHS COMPLIANT: YES
PIN HEADER, VERTICAL, SHROUDED,
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1849-1322-ND | 37AC7173 | 31320102 |
| Product Name | Headers, Plugs and Sockets | Pt11502Vbbn Rohs Compliant Metz Connect | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |