DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
140
150
160
170
180
190
200
201
202
203
204
205
206
207
208
209
210
211
212
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "30 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "30 Position FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 3MM DC POWER JACK CH=0.0 | |
| 3MM DC POWER JACK CH=1.7 | |
| JMC PLUG (SMT/TOP TYPE) | |
| JMC RECEPTACLE (SMT/TOP TYPE) | |
| JMC RECEPTACLE (SMT/TOP/ ABSORPT | |
| MTS 5/01 V T4 B T | |
| PLUG (SMT/SIDE TYPE) | |
| PLUG (SMT/TOP TYPE) | |
| Position Wire to Board Terminal Block | |
| SL-SMT 3.50/02/180LF 2.1SN BK RL |
| << Prev | Next >> |